Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
No stock
|
Buy Now | |
TE Store
from US$0.29
|
3,144
in stock
|
Buy Now | |
Powell Electronics
from US$0.27
|
380
in stock
|
Buy Now | |
Heilind Electronics
from US$0.23
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.23
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.34
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Insulation Diameter (Max) | 1.52mm |
Height | 16.89mm |
Width | 3.86mm |
Length | 15.85mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Tray |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
FREE HANG SNGL ROW HSG 5 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 3 mm Housing Plug Wire-to-Wire 5 | Rectangular Power Connector | Part Number: 1445049-5 | Internal Number: 1445049-5 | 3 mm | TE Connectivity | TE Store |
FREE HANG SNGL ROW HSG 5 POS | Heilind Electronics |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
Conn Housing PL 5 POS 3mm ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Plug,5 Cont, MATE-N-LOK Series, Free Hanging | TE Connectivity 1445049-5 | RS Americas |
PLUG HOUSING, 5POS, NYLON 66/6, BLACK | Farnell |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1445049-5?
Additional datasheets, footprints and schematics for 1445049-5 are listed on our Part Details page. You can also find images and similar parts to 1445049-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445049-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445049-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445049-5 fall under?
The 1445049-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445049-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445049-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445049-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445049-5 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 1445049-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445049-5 often in real-time on the comparison pages.
What if I can't find stock of 1445049-5?
You can fill out our help required form which you can use to request a quote for 1445049-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.