Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
2,080
in stock
|
Buy Now | |
element14
from US$0.24
|
26,339
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
17,687
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
17,040
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
16,019
in stock
|
Buy Now | |
Farnell
from US$0.21
|
10,289
in stock
|
Buy Now | |
TE Store
from US$0.31
|
5,994
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
991
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
647
in stock
|
Buy Now | |
Conrad
from US$0.44
|
171
in stock
|
Buy Now | |
Boersig
from US$0.22
|
14
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Multiple Contact Types | Without |
Contact Layout | Inline |
Contact Retention | Without |
Length | 12.85mm |
Width | 3.86mm |
Insulation Diameter (Max) | 1.52mm |
Height | 16.89mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Black |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | Yes |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Mating Alignment | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Retention Type | Locking Tab |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Tray |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Sealable | No |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
PLUG & SOCKET HOUSING, PLUG, NYLON | element14 |
TE 1445049-4 Micro Mate-N-Lok Header Vertical 1 x 4P Black | Rapid Electronics |
TE Connectivity FREE HANG SNGL ROW HSG 4 POS Pin & Socke | Distrelec |
Plug & Socket Housing, Plug, Nylon | Newark Electronics |
CONNECTOR HOUSING, PLUG, 4 WAY, NYLON | Farnell |
FREE HANG SNGL ROW HSG 4 POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 3 mm Housing Plug Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1445049-4 | Internal Number: 1445049-4 | 3 mm | TE Connectivity | TE Store |
4 way 1 row cable plug Mate-N-Lok | RS |
Soft Shell Housing Nylon Black 0.118in. Free Hanging Plug 4 UL 94V-0 | TE Connectivity 1445049-4 | RS Americas |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
Micro MATE-N-LOK 4 Position Free Hanging In-Line Plug Housing Connector | Future Electronics |
Conn Housing PL 4 POS 3mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Flammability Rating | UL94V-0 |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1445049-4?
Additional datasheets, footprints and schematics for 1445049-4 are listed on our Part Details page. You can also find images and similar parts to 1445049-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445049-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445049-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445049-4 fall under?
The 1445049-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445049-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445049-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445049-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445049-4 have stock available?
Authorised distributors including element14, Rapid Electronics, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 1445049-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445049-4 often in real-time on the comparison pages.
What if I can't find stock of 1445049-4?
You can fill out our help required form which you can use to request a quote for 1445049-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.