Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1445049-2 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
2,639
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
85,718
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
49,840
in stock
|
Buy Now | |
Farnell
from US$0.21
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
19,949
in stock
|
Buy Now | |
element14
from US$0.16
|
17,148
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
16,970
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
15,133
in stock
|
Buy Now | |
TTI Europe
from US$0.15
|
8,075
in stock
|
Buy Now | |
Boersig
from US$0.15
|
3,226
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
2,522
in stock
|
Buy Now | |
Conrad
from US$0.28
|
1,448
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
878
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
690
in stock
|
Buy Now | |
RS Americas
from US$0.19
|
271
in stock
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Layout | Inline |
Contact Retention | Without |
Multiple Contact Types | Without |
Height | 16.89mm |
Insulation Diameter (Max) | 1.52mm |
Length | 6.85mm |
Width | 3.86mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
CSA Rating | Certified |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 1000 |
Sealable | No |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TE 1445049-2 Micro Mate-N-Lok Header Vertical 1 x 2P Black | Rapid Electronics |
CONN HOUSING, PLUG, 2POS, 3MM | Farnell |
Micro MATE-N-LOK 2 Position Latch Lock Male Free Hanging Housing Plug Housing | Future Electronics |
HOUSING, PLUG, SINGLE ROW, 2 WAY, NYLON | element14 |
Housing, Plug, Single Row, 2 Way, Nylon | Newark Electronics |
FREE HANG SNGL ROW HSG 2 POS | Heilind Electronics |
2 way 1 row cable plug Mate-N-Lok | RS |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
TE Connectivity Straight Crimp housing, 3 mm, 2 Pole | Distrelec |
Conn Housing PL 2 POS 3mm ST | Avnet America |
Soft Shell Housing Nylon Black 0.118in. Free Hanging Plug 2 UL 94V-0 | TE Connectivity 1445049-2 | RS Americas |
Pin & Socket Connectors PLUG SINGLE F.H. 2P free hanging | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 2Ways |
Pitch Spacing | 3mm |
For Use With | Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | CSA UL |
Colour | Black |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000Mohm |
Material | Nylon |
No. of Rows | 1Rows |
Operating Temperature Max | +105°C |
Operating Temperature Min | -40°C |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 1445049-2?
Additional datasheets, footprints and schematics for 1445049-2 are listed on our Part Details page. You can also find images and similar parts to 1445049-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445049-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445049-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445049-2 fall under?
The 1445049-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445049-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445049-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445049-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445049-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and element14 have stock available or on a lead time for 1445049-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445049-2 often in real-time on the comparison pages.
What if I can't find stock of 1445049-2?
You can fill out our help required form which you can use to request a quote for 1445049-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.