Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.41
|
9,552
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
9,552
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
9,552
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
9,552
in stock
|
Buy Now | |
Farnell
from US$0.76
|
7,750
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Height | 16.89mm |
Insulation Diameter (Max) | 1.52mm |
Wire Size | .051 – .517mm², 30 – 20AWG, 100.5 – 1022CMA |
Length | 21.85mm |
Width | 3.86mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | Yes |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Retention | With |
Panel Mount Feature | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Housing Type | Plug |
Product Type | Housing |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin & Socket Connectors Plug Sngl Pnl Mnt 7P |Amp Te Connectivity 1445048-7 | Newark Electronics |
Pin&Socket Connectors PLUG SNGL PNL MNT 7P | Rapid Electronics |
TE Connectivity PANEL MT SNGL ROW HSG 7 POS Pin & Socket | Distrelec |
PLUG HOUSING, 7POS, NYLON 66/6, BLACK | Farnell |
Conn Housing PL 7 POS 3mm ST | Avnet America |
Hsg, Conn, Interconnect System, Panel Plug,7 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1445048-7 | RS Americas |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 7Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445048-7?
Additional datasheets, footprints and schematics for 1445048-7 are listed on our Part Details page. You can also find images and similar parts to 1445048-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445048-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445048-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445048-7 fall under?
The 1445048-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445048-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445048-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445048-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445048-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1445048-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445048-7 often in real-time on the comparison pages.
What if I can't find stock of 1445048-7?
You can fill out our help required form which you can use to request a quote for 1445048-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.