Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
PER-1445022-8,
BM2464-000 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
1,008
in stock
|
Buy Now | |
TE Store
from US$0.35
|
7,637
in stock
|
Buy Now | |
Rapid Electronics
from US$0.61
|
5,881
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
5,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.48
|
4,941
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
940
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
729
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
170
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.33
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Layout | Inline |
Contact Retention | Without |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Packaging Quantity | 1500 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Sealable | No |
Product Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
MICRO MNL RFECEPT HSG SINGLE R Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 8 Centerline (Pitch): 3 mm Housing Receptacle Wire-to-Wire 8 | Rectangular Power Connector | Part Number: 1445022-8 | Internal Number: 1445022-8 | Alias Number: BM2464-000 | 3 mm | TE Connectivity | TE Store |
TE 1445022-8 Micro Mate-N-Lok Header Vertical 1 x 8P Black | Rapid Electronics |
Pin & Socket Connectors Recpt Single Row 8P |Amp Te Connectivity 1445022-8 | Newark Electronics |
Micro MATE-N-LOK housing, socket, 8P | RS |
TE Connectivity - AMP PWR CONN MICRO MNL RFECEPT HSG SINGLE R | Distrelec |
MICRO MNL RFECEPT HSG SINGLE R | Heilind Electronics |
Conn Housing RCP 8 POS 3mm ST | Avnet America |
Hsg, Conn, Interconnect System, Cable Socket,8 Cont, MATE-N-LOK Series, Straight | TE Connectivity 1445022-8 | RS Americas |
RCPT HOUSING, 8POS, NYLON 66/6, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1445022-8?
Additional datasheets, footprints and schematics for 1445022-8 are listed on our Part Details page. You can also find images and similar parts to 1445022-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445022-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445022-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445022-8 fall under?
The 1445022-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445022-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445022-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445022-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445022-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and RS have stock available or on a lead time for 1445022-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445022-8 often in real-time on the comparison pages.
What if I can't find stock of 1445022-8?
You can fill out our help required form which you can use to request a quote for 1445022-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.