Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.42
|
6,345
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
6,345
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
551
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
551
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
551
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Agency/Standard | CSA, UL |
VDE Tested | Yes |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power & Signal |
Packaging Quantity | 2000 |
Packaging Method | Tray |
Sealable | No |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Product Range:Micro Mate-N-Lok Series | Newark Electronics |
Conn Housing RCP 7 POS 3mm ST | Avnet America |
Pin&Socket Connectors RECPT SINGLE ROW 7P | Rapid Electronics |
TE Connectivity - AMP PWR CONN MICRO MNL RFECEPT HSG SINGLE R | Distrelec |
MICRO MNL RFECEPT HSG SINGLE R | TE Connectivity 1445022-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1445022-7?
Additional datasheets, footprints and schematics for 1445022-7 are listed on our Part Details page. You can also find images and similar parts to 1445022-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1445022-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1445022-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1445022-7 fall under?
The 1445022-7 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1445022-7 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1445022-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1445022-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1445022-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1445022-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1445022-7 often in real-time on the comparison pages.
What if I can't find stock of 1445022-7?
You can fill out our help required form which you can use to request a quote for 1445022-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.