Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 8 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Row-to-Row Spacing | 2.54mm, .1in |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
Connector Length | 21.12mm |
Wire Size | .12mm², 26AWG |
コネクタの高さ | 8mm |
Connector Height | 8mm |
Operating Voltage | 500V |
Insulation Resistance | 1000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Blue |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | HE1402 Header |
Packaging Quantity | 500 |
Packaging Method | Tube |
実装方法 | Tube |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 100°C |
Where can I find additional details, specifications and documents for a 144271-8?
Additional datasheets, footprints and schematics for 144271-8 are listed on our Part Details page. You can also find images and similar parts to 144271-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144271-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144271-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144271-8 fall under?
The 144271-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 144271-8 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144271-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 144271-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144271-8 have stock available?
There is no stock from authorised distributors for 144271-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144271-8 often in real-time on the comparison pages.
What if I can't find stock of 144271-8?
You can fill out our help required form which you can use to request a quote for 144271-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.