Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
5,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
5,500
in stock
|
Buy Now | |
TE Store
from US$0.84
|
772
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Connector Height | 8mm |
Row-to-Row Spacing | .1in, 2.54mm |
Accepts Wire Insulation Diameter Range | 1mm, .039in |
Connector Length | 10.16mm |
コネクタの高さ | 8mm |
Wire Size | .12mm², 26AWG |
Insulation Resistance | 1000MΩ |
Operating Voltage | 500V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Blue |
Housing Entry Configuration | Both Ends Closed |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
For Use With | HE1402 Header |
Packaging Quantity | 500 |
Packaging Method | Tube |
実装方法 | Tube |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 100°C |
Plug He14 Idc 90 5 P Awg 26 |Amp Te Connectivity 144271-5 | Newark Electronics |
TE Connectivity PLUG HE14 IDC 90 5 P AWG 26 Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
PLUG HE14 IDC 90 5 P AWG 26 Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .1 in Connector Assembly Receptacle Wire-to-Board 5 | He13/he14 Idc Receptacle & Srra & Awg26 | Part Number: 144271-5 | Internal Number: 144271-5 | .1" | TE Connectivity | TE Store |
Conn Housing RCP 5 POS 2.54mm Crimp ST Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 144271-5?
Additional datasheets, footprints and schematics for 144271-5 are listed on our Part Details page. You can also find images and similar parts to 144271-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144271-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144271-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144271-5 fall under?
The 144271-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 144271-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144271-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 144271-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144271-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 144271-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144271-5 often in real-time on the comparison pages.
What if I can't find stock of 144271-5?
You can fill out our help required form which you can use to request a quote for 144271-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.