Status: | Unknown |
---|---|
Series: | 1441 Series |
RoHS: | Unknown |
Prices starting from US$15.08
Enclosure Type | Chassis |
---|---|
Enclosure Material | Steel |
External Height - Metric | 51mm |
External Width - Metric | 343mm |
External Depth - Metric | 127mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2" |
External Width - Imperial | 13.5" |
External Depth - Imperial | 5" |
Product Range | 1441 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 5" |
Depth - Metric | 127mm |
Height - Imperial | 2" |
Height - Metric | 51.8mm |
Length / Width - Imperial | 13.5" |
Length / Width - Metric | 342.9mm |
Enclosure, Chassis, Steel, Gray | Newark Electronics |
Steel Chassis | RS |
Hammond 1441-18 Steel Chassis 343x127x51mm Grey | Rapid Electronics |
ENCLOSURE, STEEL, GREY | Farnell |
Enclosure, Box-Lid, Desktop, Steel, Gray, 13x5x2In, 1441Series | Hammond Manufacturing 1441-18 | RS Americas |
Rack Mountable Chassis, 2.0 in. H x 13.5 in. W x 5.0 in. D, Steel, Gray | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 1441-18?
Additional datasheets, footprints and schematics for 1441-18 are listed on our Part Details page. You can also find images and similar parts to 1441-18 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1441-18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1441-18 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1441-18 fall under?
The 1441-18 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 1441-18 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1441-18 you can contact the distributor directly for product support, shipping queries etc.
Is the 1441-18 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1441-18 have stock available?
Authorised distributors including Newark Electronics, RS, Rapid Electronics, Farnell and RS Americas have stock available or on a lead time for 1441-18.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1441-18 often in real-time on the comparison pages.
What if I can't find stock of 1441-18?
You can fill out our help required form which you can use to request a quote for 1441-18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.