1441008 Connectors by Phoenix Contact

SACC-M 8MS-3QO-0 25-M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.08

Distributor Stock
Logo for RS
RS
from US$11.33
1
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$12.84
367
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$18.10
149
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$12.89
66
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.88
40
in stock
Buy Now
Logo for element14
element14
from US$12.87
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$10.65
40
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$9.08
10
in stock
Buy Now
Logo for Sager
Sager
from US$14.94
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Alternative Descriptions

Circular M8 Plug, A Coded, 3 Position, IDC, 4A, IP65, IP67, M8 Quickon Series | Phoenix Contact 1441008 | RS Americas
Male M8 Ctr Straight Non-Keyed 60VAC/DC 4A - SACC-M8MS-3QO-025-M | Carlton-Bates
Phoenix Contact Circular Connector, M8, Plug, Straight, Poles - 3, IDC, Cable Mount | Distrelec
Sensor/Actuator Plug, M8, 3Pos | Newark Electronics
SENSOR/ACTUATOR PLUG, M8, 3POS | element14
Connector: M8 | Transfer Multisort Elektronik
Sensor plug,M8 plug 3wy,QUICKON ONE,0.25 | RS
Circular Metric Connectors SACC-M8MS-3QO-0.25-M | Sager
SACC-M 8MS-3QO-0,25-M | Boersig


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1441008?

Additional datasheets, footprints and schematics for 1441008 are listed on our Part Details page. You can also find images and similar parts to 1441008 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1441008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1441008 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1441008 fall under?

The 1441008 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1441008 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1441008 you can contact the distributor directly for product support, shipping queries etc.

Is the 1441008 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1441008 have stock available?

Authorised distributors including RS Americas, Carlton-Bates, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1441008.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1441008 often in real-time on the comparison pages.

What if I can't find stock of 1441008?

You can fill out our help required form which you can use to request a quote for 1441008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay