Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
TTI Europe
from US$0.47
|
15,700
in stock
|
Buy Now | |
TE Store
from US$0.90
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,908
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
2,908
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
2,908
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
2,908
in stock
|
Buy Now | |
Boersig
from US$0.47
|
77
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
RS Americas
from US$0.69
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 2 |
Contact Type | Socket |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 18mm |
Connector Height | 18mm |
Connector Length | 13.9mm |
Dielectric Withstanding Voltage (Max) | 750VAC |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Housing Material | Polyamide - GF |
Panel Mount Feature | Without |
Mating Retention Type | Latch |
PCB Mount Retention | Without |
Mating Retention | With |
Strain Relief | Without |
For Use With | Contact |
Packaging Quantity | 1000 |
実装方法 | Box |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
2X3P MODU4 HSG FMALE BLACK | TTI Europe |
HOUSING MODU IV 2X3 P NEUTRAL Connector Product Type: Housing Connector & Housing Type: Receptacle Number of Positions: 6 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Housing Receptacle 6 .1" | Wire-To-Board Connector Assembly & Housing | Part Number: 144095-2 | Internal Number: 144095-2 | .1" | TE Connectivity | TE Store |
Headers & Wire Housings Hous Mod Iv 2X3 P Neutral |Amp Te Connectivity 144095-2 | Newark Electronics |
Headers&Wire Housings HOUS MOD IV 2X3 P NEUTRAL | Rapid Electronics |
TE Connectivity HOUSING MODU IV 2X3 P NEUTRAL Board Conn | Distrelec |
Conn Housing RCP 6 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Housing Modu Iv 2X3 P Neutral | TE Connectivity 144095-2 | RS Americas |
RCPT HOUSING, 6POS, NYLON 6/6, BLACK | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU IV/V Series |
RoHS: | Unknown |
Product Range | AMPMODU IV/V Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.54mm |
For Use With | AMP AMPMODU Series Socket Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 144095-2?
Additional datasheets, footprints and schematics for 144095-2 are listed on our Part Details page. You can also find images and similar parts to 144095-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 144095-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144095-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 144095-2 fall under?
The 144095-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 144095-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 144095-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 144095-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 144095-2 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 144095-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 144095-2 often in real-time on the comparison pages.
What if I can't find stock of 144095-2?
You can fill out our help required form which you can use to request a quote for 144095-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.