144095-1 PCB Connectors by TE Connectivity

HOUSING MODU IV 2X3 P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.53

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.53
1,965
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
1,965
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.58
1,965
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.66
1,965
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.85
1,600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.81
-
Buy Now
Logo for Boersig
Boersig
from US$0.59
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 2
Contact Type Socket
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 18mm
Connector Height 18mm
Connector Length 13.9mm
Dielectric Withstanding Voltage (Max) 750VAC
Insulation Resistance 5000MΩ
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Entry Configuration Both Ends Closed
Housing Color Black
Housing Material Polyamide - GF
Panel Mount Feature Without
Mating Retention Type Latch
PCB Mount Retention Without
Mating Retention With
Strain Relief Without
For Use With Contact
Packaging Quantity 1000
実装方法 Box
Packaging Method Box
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Connector Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -65 – 105°C

Alternative Descriptions

Headers & Wire Housings Housing Modu Iv 2X3 P |Amp Te Connectivity 144095-1 | Newark Electronics
Headers&Wire Housings HOUSING MODU IV 2X3 P | Rapid Electronics
TE Connectivity HOUSING MODU IV 2X3 P Board Connector 6 | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
Conn Housing RCP 6 POS 2.54mm ST Cable Mount Box | Avnet America
Connector, AMPMODU, Housing Modu Iv 2X3 P | TE Connectivity 144095-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 144095-1?

Additional datasheets, footprints and schematics for 144095-1 are listed on our Part Details page. You can also find images and similar parts to 144095-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 144095-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 144095-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 144095-1 fall under?

The 144095-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 144095-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 144095-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 144095-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 144095-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 144095-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 144095-1 often in real-time on the comparison pages.

What if I can't find stock of 144095-1?

You can fill out our help required form which you can use to request a quote for 144095-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay