Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1440004 |
Product Weight | .247oz, 7g |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI175 |
Terminal Type | PCB-THT |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 5A |
Contact Current Class | 16A, 2 – 5A |
Contact Material | AgSnO |
Product Length | 20mm, .787in |
Length Class (Mechanical) | 16 – 20mm |
Product Width | .394in, 10mm |
Product Height | 15.2mm, .598in |
Height Class (Mechanical) | 15 – 16mm |
Insulation Clearance Class | 0 – 2.5mm |
Width Class (Mechanical) | 8 – 10mm |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 300 – 400mW |
Insulation Creepage Class | 3 – 5.5mm |
Contact Voltage Rating | 277VAC, 30VDC |
Coil Special Features | UL Coil Insulation Class F |
Contact Limiting Short-Time Current | 5A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Contact Switching Voltage (Max) | 30VDC, 277VAC |
Coil Power Rating DC | 400mW |
Contact Limiting Breaking Current | 5A |
Contact Limiting Continuous Current | 5A |
Coil Resistance | 360Ω |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 5A |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tray, Tray |
実装方法 | Box & Tray, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Pch-112D2,000 |Amp Te Connectivity 1440004 | Newark Electronics |
PCH-112D2,000 | TE Connectivity 1440004 | RS Americas |
TE Connectivity - OEG Power Relay, PCH, 1CO, DC, 12V | Distrelec |
TE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1440004?
Additional datasheets, footprints and schematics for 1440004 are listed on our Part Details page. You can also find images and similar parts to 1440004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1440004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1440004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1440004 fall under?
The 1440004 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1440004 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1440004 you can contact the distributor directly for product support, shipping queries etc.
Is the 1440004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1440004 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, Distrelec and Avnet Abacus have stock available or on a lead time for 1440004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1440004 often in real-time on the comparison pages.
What if I can't find stock of 1440004?
You can fill out our help required form which you can use to request a quote for 1440004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.