1440001-8 Relays by TE Connectivity

OMIT-SS-148LM,300

Status: Active
Series: -
RoHS: Unknown
Aliases: 1440001-8
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Weight .459oz, 13g
Insulation Special Features 10000V Initial Surge Withstand Voltage between Contacts & Coil
Contact Material Ag
Contact Arrangement 1 Form A (NO)
Contact Current Class 5 – 10A, 16A
Contact Current Rating (Max) 10A
Contact Number of Poles 1
Terminal Type PCB-THT
Insulation Clearance Class 5 – 8mm
Product Length 1.15in, 29.21mm
Insulation Clearance Between Contact & Coil .217in, 5.5mm
Length Class (Mechanical) 25 – 30mm
Product Height .811in, 20.6mm
Width Class (Mechanical) 12 – 16mm
Product Width 12.8mm, .504in
Height Class (Mechanical) 20 – 25mm
Contact Switching Voltage (Max) 30VDC, 240VAC
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Insulation Creepage Between Contact & Coil .315in, 8mm
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Contact Limiting Short-Time Current 10A
Insulation Creepage Class 5.5 – 8mm
Coil Resistance 4400Ω
Coil Special Features Sensitive Version, UL Coil Insulation Class A
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Voltage Rating 48VDC
Insulation Initial Resistance 1000MΩ
Contact Limiting Making Current 10A
Contact Voltage Rating 240VAC
Coil Magnetic System Monostable, DC
Coil Power Rating DC 540mW
Contact Limiting Breaking Current 10A
Contact Limiting Continuous Current 10A
Contact Switching Load (Min) 100mA @ 5V
Coil Power Rating Class 500 – 600mW
Relay Mounting Type Printed Circuit Board
実装方法 Box & Carton
Packaging Method Box & Carton
Power Relay Type Standard
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTII


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1440001-8?

Additional datasheets, footprints and schematics for 1440001-8 are listed on our Part Details page. You can also find images and similar parts to 1440001-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1440001-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1440001-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1440001-8 fall under?

The 1440001-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1440001-8 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1440001-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1440001-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1440001-8 have stock available?

There is no stock from authorised distributors for 1440001-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1440001-8 often in real-time on the comparison pages.

What if I can't find stock of 1440001-8?

You can fill out our help required form which you can use to request a quote for 1440001-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay