Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1440001 |
No distributors results available
View Full Pricing & Stock ComparisonProduct Weight | .459oz, 13g |
---|---|
Insulation Special Features | 10000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Material | Ag |
Contact Arrangement | 1 Form A (NO) |
Contact Current Class | 5 – 10A, 16A |
Contact Current Rating (Max) | 10A |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Insulation Clearance Class | 5 – 8mm |
Product Length | 1.15in, 29.21mm |
Insulation Clearance Between Contact & Coil | .217in, 5.5mm |
Length Class (Mechanical) | 25 – 30mm |
Product Height | .811in, 20.6mm |
Width Class (Mechanical) | 12 – 16mm |
Product Width | 12.8mm, .504in |
Height Class (Mechanical) | 20 – 25mm |
Contact Limiting Continuous Current | 10A |
Contact Limiting Short-Time Current | 10A |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Coil Power Rating Class | 500 – 600mW |
Coil Voltage Rating | 5VDC |
Contact Switching Voltage (Max) | 30VDC, 240VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Insulation Creepage Class | 5.5 – 8mm |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class A |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 48.5Ω |
Contact Limiting Making Current | 10A |
Contact Voltage Rating | 240VAC |
Coil Magnetic System | Monostable, DC |
Coil Power Rating DC | 540mW |
Contact Switching Load (Min) | 100mA @ 5V |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Where can I find additional details, specifications and documents for a 1440001?
Additional datasheets, footprints and schematics for 1440001 are listed on our Part Details page. You can also find images and similar parts to 1440001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1440001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1440001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1440001 fall under?
The 1440001 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1440001 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1440001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1440001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1440001 have stock available?
There is no stock from authorised distributors for 1440001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1440001 often in real-time on the comparison pages.
What if I can't find stock of 1440001?
You can fill out our help required form which you can use to request a quote for 1440001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.