1438841-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

34WAY IN-LINE PLUG ASSY, INDEX A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.75

Distributor Stock
Logo for Distrelec
Distrelec
from US$5.35
1,332
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.75
2,059
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.92
1,332
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.94
-
Buy Now
Logo for Avnet America
Avnet America
from US$3.42
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Color Black
Body Material PBT GF
Cable Exit Angle 180°
Number of Rows 4
Number of Positions 34
Mating Tab Width .059in, 6.3mm, .248in, 1.5mm, 2.8mm, .11in
Length 69.9mm, 2.752in
Width 41mm, 1.614in
Height 53.6mm, 2.11in
Centerline (Pitch) 3.5mm, .268in, 6.8mm, .138in
Degree of Protection IP67
Mounting Feature Without
Terminal Position Assurance Yes
Polarized Yes
Circuit Application Signal
Serviceable Yes
Connector Position Assurance Capable No
Primary Locking Feature Integrated in Housing
Connector System Wire-to-Wire
Hybrid Connector Yes
Strain Relief Add By Accessory
Connector Style Housing for female terminals
Sealable Yes
Operating Temperature Range -40 – 125°C, -40 – 257°F


Alternative Descriptions

34WAY IN-LINE PLUG ASSY, INDEX A Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm 6.3 mm 1.5 mm Mating Tab Width: .11 in .248 in .059 in Connector System: Wire-to-Wire Number of Positions: 34 Housing for Female Terminals 2.8 mm .11" | Automotive Housing | Part Number: 1438841-1 | Internal Number: 1438841-1 | TE Connectivity | TE Store
TE Connectivity - AMP Housing 34WAY IN-LINE PLUG ASSY INDEX A | Distrelec
34Way In-Line Plug Assy, Index A |Te Connectivity 1438841-1 | Newark Electronics
Plug Assembly, 34 Way, Sealed, Inline Hybrid, Female | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1438841-1?

Additional datasheets, footprints and schematics for 1438841-1 are listed on our Part Details page. You can also find images and similar parts to 1438841-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1438841-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438841-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1438841-1 fall under?

The 1438841-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 1438841-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1438841-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1438841-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1438841-1 have stock available?

Authorised distributors including TE Store, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 1438841-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1438841-1 often in real-time on the comparison pages.

What if I can't find stock of 1438841-1?

You can fill out our help required form which you can use to request a quote for 1438841-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay