Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Yellow |
Body Material | PA GF |
Number of Positions | 32 |
Number of Rows | 2 |
Mating Tab Width | .025in, .64mm |
Width | 33.2mm, 1.307in |
Length | 56.8mm, 2.236in |
Height | 36.36mm, 1.431in |
Centerline (Pitch) | 2.54mm, .1in |
Agency/Standard | SAE/USCAR-2 |
Terminal Position Assurance | Yes |
Polarized | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 21 |
Row-to-Row Spacing | .189in, 4.8mm |
Strain Relief | Add By Accessory |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Device, Wire-to-Board |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Sealable | Yes |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Automotive Connectors PLUG ASSY, 32 POSN, SEALED, KEY A1, RIGH | Sager |
Where can I find additional details, specifications and documents for a 1438640-1?
Additional datasheets, footprints and schematics for 1438640-1 are listed on our Part Details page. You can also find images and similar parts to 1438640-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438640-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438640-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438640-1 fall under?
The 1438640-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1438640-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438640-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438640-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438640-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1438640-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438640-1 often in real-time on the comparison pages.
What if I can't find stock of 1438640-1?
You can fill out our help required form which you can use to request a quote for 1438640-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.