Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.66
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$29.79
|
104
in stock
|
Buy Now | |
element14
from US$21.28
|
25
in stock
|
Buy Now | |
Distrelec
from US$23.97
|
12
in stock
|
Buy Now | |
RS Americas
from US$19.95
|
6
in stock
|
Buy Now | |
Rutronik
from US$0.49
|
-
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Rapid Electronics
from US$19.69
|
-
|
Buy Now | |
Jameco Electronics
from US$24.95
|
-
|
Buy Now | |
Carlton-Bates
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Black |
Internal Diameter | 16mm |
Length - Metric | 15.2m |
Length - Imperial | 50ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Split Loom Tubing |
Body Material | PE (Polyethylene) |
Cable Diameter Max | 16.08mm |
Cable Diameter Min | 15.11mm |
Colour | Black |
For Use With | Wire Harnessing |
Length | 15.2m |
Material | Polyethylene |
Reel Length (Imperial) | 50ft |
Reel Length (Metric) | 15.2m |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | - |
---|---|
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino Motorshield V2 Kit |
Kit Contents | Motor/Stepper/Servo Shield |
Product Range | - |
Silicon Manufacturer: Toshiba | Farnell |
Adafruit Arduino Motor Shield | Distrelec |
Adafruit Motor/Stepper/Servo Shield for Arduino v2 Kit | Adafruit Industries 1438 | RS Americas |
Adafruit 1438 Arduino Motor / Stepper / Servo Shield Kit | Rapid Electronics |
Adafruit Industries 1438 Motor/Stepper/Servo Shield for Arduino v2.3 Kit | Jameco Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Contact Material | Beryllium Copper |
Contact Plating | Tin Plated Contacts |
Contact Termination | Solder |
RoHS Compliant | NA |
MICRO JACK TIN PLATE SOLDER | Rutronik |
1438 Series Tin Straight Solder Mount Receptacle Micro Jack | Future Electronics |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB MIC JK .040-.050 TIN/Tin PLATED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Sleeving / Tubing Type | Split Corrugated Loom |
---|---|
Sleeving Material | PE (Polyethylene) |
Sleeving Colour | Black |
Internal Diameter | 16mm |
Length - Metric | 15.24m |
Length - Imperial | 50ft |
RoHS Compliant | Yes |
Tubing, Split Loom, 16Mm, Black, 50Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 1438?
Additional datasheets, footprints and schematics for 1438 are listed on our Part Details page. You can also find images and similar parts to 1438 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1438 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1438 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1438 fall under?
The 1438 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1438 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1438 you can contact the distributor directly for product support, shipping queries etc.
Is the 1438 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1438 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS Americas have stock available or on a lead time for 1438.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1438 often in real-time on the comparison pages.
What if I can't find stock of 1438?
You can fill out our help required form which you can use to request a quote for 1438 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.