Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | T01-0580-S08 |
Number of Positions | 8 |
---|---|
Contact Type | Socket |
Assembly Length | 17.7mm |
Wire Size | .14mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 25 |
Connector Style | Receptacle |
Product Type | Connector |
Sealable | Yes |
Operating Temperature Range | -40 – 80°C |
T01-0580-S08-FEMALE REC PANEL MNT SOLDER Connector System: Wire-to-Panel Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 1 A Wire-to-Panel 8 Wire & Cable | Standard Circular Connector | Part Number: 1437720-9 | Internal Number: 1437720-9 | Alias Number: T01-0580-S08 | TE Connectivity | TE Store |
T01-0580-S08=Industrial Connec |Te Connectivity 1437720-9 | Newark Electronics |
Conn Shielded Circular Subminiature SKT 8 POS Solder ST Panel Mount 8 Terminal 1 Port | Avnet America |
Connector, T01-0580-S08-Female Rec Panel Mnt Solder | TE Connectivity 1437720-9 | RS Americas |
Where can I find additional details, specifications and documents for a 1437720-9?
Additional datasheets, footprints and schematics for 1437720-9 are listed on our Part Details page. You can also find images and similar parts to 1437720-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437720-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437720-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437720-9 fall under?
The 1437720-9 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1437720-9 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437720-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437720-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437720-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1437720-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437720-9 often in real-time on the comparison pages.
What if I can't find stock of 1437720-9?
You can fill out our help required form which you can use to request a quote for 1437720-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.