1437664-4 Terminal Blocks & Strips by TE Connectivity

NC6-P107-02=NC6 ASSEMBLY

Status: Active
Series: -
RoHS: Unknown
Aliases: 1437664-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.63

Distributor Stock
Logo for RS
RS
from US$1.03
967
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.94
3,850
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.78
800
in stock
Buy Now
Logo for element14
element14
from US$1.50
372
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.79
-
Buy Now
Logo for Farnell
Farnell
from US$0.74
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Black
Barrier Strip Style Dual Barrier
Number of Levels 1
Number of Positions 2
Number of Rows 1
Terminal Plating Material Tin
Terminal Material Copper Alloy
Wire Size .3 – 3mm², 22 – 12AWG
Length .809in, 20.55mm
Current Rating 20A
Current Rating (Max) 20A
Voltage 300V
Housing Material Polyamide
Centerline (Pitch) 9.53mm, .375in
UL Flammability Rating UL 94V-0
Mounting Options None
Screw Material Steel
Mounting Insert Without
Mounting Bushing With
Top Hardware Binding Combo Head
Mounting Angle Vertical
Screw Plating Material Zinc
Screw Head Type Combo Phil-Slot
Mounting Ears Without
Screw Size 6-32
Comment Other options available upon request, consult our Product Information Center.
Packaging Method Package
Packaging Quantity 300
Connector & Contact Terminates To Printed Circuit Board
Profile Low
Block Style Flat
Product Type Barrier Strip
Bottom Termination Style Printed Circuit Pin
Operating Temperature Range -40 – 105°C, -40 – 221°F

Alternative Descriptions

Barrier Strip 2 POS 9.53mm | RS
Terminal Block, Barrier, 2 Position | Newark Electronics
BARRIER, PCB MOUNT, 2POS, 1ROW, 9.53MM | element14
Conn Barrier Strip 2 POS 9.53mm Solder ST Thru-Hole 20A/Contact | Avnet America
Conn, Term Strip, Barrier,2Pole,9.53mmPitch, SnglRow,22-12,Series NC6,20A,300V | TE Connectivity 1437664-4 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1437664-4?

Additional datasheets, footprints and schematics for 1437664-4 are listed on our Part Details page. You can also find images and similar parts to 1437664-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1437664-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437664-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1437664-4 fall under?

The 1437664-4 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.

Can I view similar or alternative parts?

You can view similar parts to 1437664-4 when available in the Barrier Strips range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1437664-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1437664-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1437664-4 have stock available?

Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Avnet America have stock available or on a lead time for 1437664-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1437664-4 often in real-time on the comparison pages.

What if I can't find stock of 1437664-4?

You can fill out our help required form which you can use to request a quote for 1437664-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay