Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437661-1 |
Color | Black |
---|---|
Number of Positions | 11 |
Length | 38.1mm, 1.5in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Packaging Quantity | 25 |
Packaging Method | Package |
Product Type | Barrier Strip |
Individual Socket Interface Module SKT 11 POS | Avnet America |
11S-SOCKET=11S SOCKET | TE Connectivity 1437661-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1437661-1?
Additional datasheets, footprints and schematics for 1437661-1 are listed on our Part Details page. You can also find images and similar parts to 1437661-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437661-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437661-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437661-1 fall under?
The 1437661-1 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1437661-1 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437661-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437661-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437661-1 have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Power and Signal Group have stock available or on a lead time for 1437661-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437661-1 often in real-time on the comparison pages.
What if I can't find stock of 1437661-1?
You can fill out our help required form which you can use to request a quote for 1437661-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.