Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437653-7 |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.06
|
No stock
|
Buy Now | |
Avnet America
from US$2.33
|
591
in stock
|
Buy Now | |
Newark Electronics
from US$3.89
|
41
in stock
|
Buy Now | |
Rapid Electronics
from US$4.05
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$4.88
|
41
in stock
|
Buy Now | |
Distrelec
from US$5.06
|
41
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Color | Black |
Number of Levels | 1 |
Number of Rows | 1 |
Number of Positions | 7 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Terminal Plating Finish | Bright |
Wire Size | 22 – 12AWG, .326 – 3.31mm² |
Length | 2.686in, 68.22mm |
Current Rating (Max) | 25A |
Current Rating | 25A, 5A |
Voltage | 300V, 600V |
Housing Material | Thermoplastic |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Options | None |
Screw Size | 6-32 |
Screw Plating Material | Zinc Chromate |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Ears | Without |
Mounting Insert | Without |
Screw Material | Steel |
Comment | Other options available upon request, consult our Product Information Center., Do not order screw and captive clamp in combination with other top hardware. |
Packaging Method | Package |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Conn Barrier Strip 7 POS 9.53mm Solder ST Thru-Hole | Avnet America |
Barrier Terminal Blocks 6Pcv-07-006=6Pcv Assembly |Amp Te Connectivity 1437653-7 | Newark Electronics |
Barrier Terminal Blocks 6PCV-07-006=6PCV ASSEMBLY | Rapid Electronics |
TE Connectivity - AMP Terminal Blocks 6PCV-07-006%3D6PCV | Distrelec |
Buchanan, Conn, Term Strip, Barrier,7Pole,9.53mmPitch, SnglRow,22-12,#6,25A,300V | TE Connectivity 1437653-7 | RS Americas |
Where can I find additional details, specifications and documents for a 1437653-7?
Additional datasheets, footprints and schematics for 1437653-7 are listed on our Part Details page. You can also find images and similar parts to 1437653-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437653-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437653-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437653-7 fall under?
The 1437653-7 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1437653-7 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437653-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437653-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437653-7 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1437653-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437653-7 often in real-time on the comparison pages.
What if I can't find stock of 1437653-7?
You can fill out our help required form which you can use to request a quote for 1437653-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.