Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437648-2 |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.16
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.93
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.06
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.56
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$1.33
|
1,500
in stock
|
Buy Now | |
Distrelec
from US$2.04
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Barrier Strip Style | Tri-Barrier |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
Number of Levels | 1 |
Terminal Material | Copper Alloy |
Terminal Plating Material | Tin |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Length | 18.06mm, .711in |
Current Rating (Max) | 20A |
Voltage | 150V, 300V |
Current Rating | 20A |
Housing Material | Polyamide |
Centerline (Pitch) | 8.26mm, .325in |
UL Flammability Rating | UL 94V-0 |
Mounting Insert | Without |
Mounting Options | None |
Screw Plating Material | Zinc |
Mounting Ears | Without |
Mounting Angle | Vertical |
Screw Size | 4-40 |
Screw Material | Steel |
Comment | Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 500 |
Packaging Method | Package |
Block Style | Open Bottom with Standoffs |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Bottom Termination Style | Double Printed Circuit Pin |
Conn Barrier Strip 2 POS 8.26mm Solder ST Thru-Hole | Avnet Asia |
Barrier Terminal Blocks 4Dbl-02-006=4Dbl Assembly |Amp Te Connectivity 1437648-2 | Newark Electronics |
Buchanan, Conn, Term Strip, Barrier,2Pole,8.26mmPitch, SnglRow,22-12,#4,20A,300V | TE Connectivity 1437648-2 | RS Americas |
TE Connectivity - AMP Terminal Blocks 4DBL-02-006%3D4DBL | Distrelec |
Where can I find additional details, specifications and documents for a 1437648-2?
Additional datasheets, footprints and schematics for 1437648-2 are listed on our Part Details page. You can also find images and similar parts to 1437648-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437648-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437648-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437648-2 fall under?
The 1437648-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1437648-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437648-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437648-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437648-2 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, Chip One Stop, RS Americas and Distrelec have stock available or on a lead time for 1437648-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437648-2 often in real-time on the comparison pages.
What if I can't find stock of 1437648-2?
You can fill out our help required form which you can use to request a quote for 1437648-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.