Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437628-7 |
Prices starting from US$0.26
Finish | Bright Nickel |
---|---|
Screw & Hole Thread Size | 1/4 – 40 UNS-2B |
For Use With | Miniature Toggle Switches |
Style | Round |
Accessory Type | Knurled Nut |
Product Type | Accessory |
Switch Hardware N1-Ag=Nut1/4-40 Knurled |Amp Te Connectivity 1437628-7 | Newark Electronics |
Switch Hardware N1-AG=NUT1/4-40 KNURLED | Rapid Electronics |
SWITCHES ACCESSORIES | Farnell |
Switch Access Toggle Switch Knurled Nut | Avnet America |
Switch Hardware N1-AG=NUT1/4-40 KNUR | Sager |
Where can I find additional details, specifications and documents for a 1437628-7?
Additional datasheets, footprints and schematics for 1437628-7 are listed on our Part Details page. You can also find images and similar parts to 1437628-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437628-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437628-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437628-7 fall under?
The 1437628-7 is listed under Relays, Contactors & Switches > Switches > Hardware & Switch Seals.
Can I view similar or alternative parts?
You can view similar parts to 1437628-7 when available in the Hardware & Switch Seals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437628-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437628-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437628-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1437628-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437628-7 often in real-time on the comparison pages.
What if I can't find stock of 1437628-7?
You can fill out our help required form which you can use to request a quote for 1437628-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.