Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437624-9 |
Prices starting from US$2.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.78
|
610
in stock
|
Buy Now | |
Rapid Electronics
from US$2.97
|
610
in stock
|
Buy Now | |
Chip One Stop
from US$3.35
|
610
in stock
|
Buy Now | |
Farnell
from US$4.04
|
500
in stock
|
Buy Now | |
Future Electronics
from US$3.39
|
-
|
Buy Now | |
Avnet America
from US$2.92
|
-
|
Buy Now | |
RS Americas
from US$3.59
|
-
|
Buy Now | |
Sager
from US$2.57
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Molded Phenolic Resin |
Knob Design | Straight Knurl |
Spin Plate | Without |
Spinner | Without |
Skirt | With |
Shaft Size | .25in, 6.35mm |
Diameter | 31.75mm, 1.25in |
Indicator Style | Dot |
Indicator Location | On Skirt |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs&Dials STRT W/ KNRL W/ DOT | Rapid Electronics |
TE Connectivity - AMP Knob PK90B1/4%3DKNOB PLASTIC BLK 1/4 | Distrelec |
KNOB, STRAIGHT KNURL, 31.75MM | Farnell |
Switch Access Rotary Switch Round Knob | Avnet America |
Knob, Plastic Control, PK90B1/4 | TE Connectivity 1437624-9 | RS Americas |
Knobs & Dials STRT W/ KNRL W/ DOT | Sager |
Where can I find additional details, specifications and documents for a 1437624-9?
Additional datasheets, footprints and schematics for 1437624-9 are listed on our Part Details page. You can also find images and similar parts to 1437624-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437624-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437624-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437624-9 fall under?
The 1437624-9 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1437624-9 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437624-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437624-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437624-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Future Electronics have stock available or on a lead time for 1437624-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437624-9 often in real-time on the comparison pages.
What if I can't find stock of 1437624-9?
You can fill out our help required form which you can use to request a quote for 1437624-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.