Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437624-6 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
2,737
in stock
|
Buy Now | |
Chip One Stop
from US$1.64
|
2,737
in stock
|
Buy Now | |
Sager
from US$1.60
|
2,143
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
737
in stock
|
Buy Now | |
Distrelec
from US$2.03
|
737
in stock
|
Buy Now | |
element14
from US$1.62
|
1
in stock
|
Buy Now | |
Future Electronics
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
Carlton-Bates
from US$1.62
|
-
|
Buy Now |
Material | Molded Phenolic Resin |
---|---|
Color | Black |
Knob Design | Straight Knurl |
Spin Plate | Without |
Spinner | Without |
Skirt | With |
Diameter | .748in, 19mm |
Shaft Size | 6.35mm, .25in |
Indicator Location | On Skirt |
Indicator Style | Dot |
Comment | Top spun aluminum inlay |
Product Type | Knob |
Knobs&dials .748 Dot Ind/Skirt Str Knurl Knob Rohs Compliant: Yes |Alcoswitch Te Connectivity 1437624-6 | Newark Electronics |
Knobs & Dials .748 DOT IND/SKIRT STR KNURL KNOB | Sager |
TE Connectivity - AMP Knob PK50B1/4%3DKNOB PLASTIC BLK 1/4 | Distrelec |
KNOB, ROUND SHAFT, PHENOLIC, 19MM | element14 |
PK Series Straight Knurl Rotary Switch with Dot Indicator on Skirt | Future Electronics |
Switch Access Rotary Switch Round Knob | Avnet America |
SOLIS SP SPD22-16COM22-18MIL761 | TE Connectivity 1437624-6 | RS Americas |
Control Knob, 0.75 in. OD, 0.250 in. Shaft Hole, (1) 6/32 Set Screw Mount, Black | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1437624-6?
Additional datasheets, footprints and schematics for 1437624-6 are listed on our Part Details page. You can also find images and similar parts to 1437624-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437624-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437624-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437624-6 fall under?
The 1437624-6 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1437624-6 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437624-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437624-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437624-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Sager, Rapid Electronics and Distrelec have stock available or on a lead time for 1437624-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437624-6 often in real-time on the comparison pages.
What if I can't find stock of 1437624-6?
You can fill out our help required form which you can use to request a quote for 1437624-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.