1437624-2 Switches by TE Connectivity

PH15181/4=KNOB PLASTIC CONTROL

Status: Active
Series: -
RoHS: Unknown
Aliases: 1437624-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.70

Distributor Stock
Logo for Farnell
Farnell
from US$2.66
900
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.81
2,355
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.07
2,355
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.89
2,355
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.96
2,355
in stock
Buy Now
Logo for element14
element14
from US$2.61
900
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.02
-
Buy Now
Logo for Sager
Sager
from US$1.70
-
Buy Now

Specifications

Material Phenolic
Color Black
Skirt Without
Spinner Without
Knob Design Straight Knurl
Spin Plate Without
Diameter .996in, 25.3mm
Shaft Size 6.35mm, .25in
Comment Top spun aluminum inlay
Product Type Knob

Alternative Descriptions

Knobs&dials Blk Plastic W/ Alum Inlay And Set |Amp Te Connectivity 1437624-2 | Newark Electronics
Knobs&Dials Blk plastic w/ alum inlay and set | Rapid Electronics
TE Connectivity - AMP Knob PH15181/4%3DKNOB PLASTIC CONTROL | Distrelec
KNOBS KNOBS | Farnell
Switch Access Rotary Switch Round Knob | Avnet America
Knobs & Dials Blk plastic w/ alum inlay and set screw | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1437624-2?

Additional datasheets, footprints and schematics for 1437624-2 are listed on our Part Details page. You can also find images and similar parts to 1437624-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1437624-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437624-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1437624-2 fall under?

The 1437624-2 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.

Can I view similar or alternative parts?

You can view similar parts to 1437624-2 when available in the Switch Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1437624-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1437624-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1437624-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1437624-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1437624-2 often in real-time on the comparison pages.

What if I can't find stock of 1437624-2?

You can fill out our help required form which you can use to request a quote for 1437624-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay