Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437622-3 |
Prices starting from US$5.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.56
|
525
in stock
|
Buy Now | |
Chip One Stop
from US$8.58
|
525
in stock
|
Buy Now | |
element14
from US$5.92
|
71
in stock
|
Buy Now | |
Sager
from US$5.45
|
4
in stock
|
Buy Now | |
Avnet America
from US$6.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | Aluminum |
Spinner | Without |
Spin Plate | Without |
Skirt | Without |
Knob Design | Straight Knurl |
Shaft Size | 6.35mm, .25in |
Diameter | 18.8mm, .74in |
Indicator Style | Line |
Indicator Location | Top & Side |
Product Type | Knob |
Knobs&dials Bk Knrld Tp Sde Ind Rohs Compliant: No |Alcoswitch Te Connectivity 1437622-3 | Newark Electronics |
KNOB, ROUND SHAFT, ALUMINIUM, 18.8MM | element14 |
Knobs & Dials BK KNRLD TP SDE IND | Sager |
Switch Access Rotary Switch Round Knob | Avnet America |
Where can I find additional details, specifications and documents for a 1437622-3?
Additional datasheets, footprints and schematics for 1437622-3 are listed on our Part Details page. You can also find images and similar parts to 1437622-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437622-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437622-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437622-3 fall under?
The 1437622-3 is listed under Relays, Contactors & Switches > Switches > Switch Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1437622-3 when available in the Switch Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437622-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437622-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437622-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Sager and Avnet America have stock available or on a lead time for 1437622-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437622-3 often in real-time on the comparison pages.
What if I can't find stock of 1437622-3?
You can fill out our help required form which you can use to request a quote for 1437622-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.