Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437598-5 |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Actuator Material | Brass |
Actuator Travel | 80° |
Panel Cutout Size | .76 x .64in, 19.3 x 16.3mm |
Operating Function | On On |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Timing | Non-Shorting |
Terminals/Fixed Contact Material | Tin-Lead Plate |
Contact Finish | Gold |
Dielectric Strength | 1000VAC |
Voltage Rating | 20VDC |
Contact Resistance | 20mΩ |
Insulation Resistance | 1000MΩ |
Remove Key | Position 1 |
Cylinder Material | Zinc Alloy |
Lock Body | Zinc Alloy |
Mounting Type | Panel |
Comment | All keylocks are supplied with 2 brass keys on a ring. |
Soldering Type | Hand, DIP |
Switch Type | Key Lock |
Frame Material | Brushed Chrome |
Illuminated | No |
Product Type | Switch |
Operating Temperature (Max) | 85°C |
Oil-Tight | No |
SKT131GAEL01=ALMAC SKT-13-1G | Farnell |
Switch Key Lock ON ON SPDT 80° Flat Key 20VAC 20VDC 0.4VA Solder Lug Panel Mount | Avnet America |
Keylock Switches SPDT ON-ON KEYLOCK SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1437598-5?
Additional datasheets, footprints and schematics for 1437598-5 are listed on our Part Details page. You can also find images and similar parts to 1437598-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437598-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437598-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437598-5 fall under?
The 1437598-5 is listed under Relays, Contactors & Switches > Switches > Keylock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437598-5 when available in the Keylock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437598-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437598-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437598-5 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 1437598-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437598-5 often in real-time on the comparison pages.
What if I can't find stock of 1437598-5?
You can fill out our help required form which you can use to request a quote for 1437598-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.