Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437597-7 |
Key Changes | 10 Standard |
---|---|
Actuator Travel | 90° |
Operating Function | Position 1 Off, Position 2 On |
Panel Cutout Size | 19.3 x 16.3mm, .76 x .64in |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Current Rating | 1A |
Terminals/Fixed Contact Type | Screw Type |
Contact Finish | Silver |
Contact Timing | Non-Shorting |
Voltage Rating | 120VAC, 110VAC |
Contact Resistance | 50mΩ |
Cylinder Material | Zinc Alloy |
Remove Key | Position 1 or 2 |
Lock Body | Zinc Alloy |
Mounting Type | Panel |
Comment | Supplied with 2 brass keys. |
Life Expectancy | 10000Cycles |
Soldering Type | Hand |
Switch Type | Key Lock |
Product Type | Switch |
Frame Material | Brushed Chrome |
Illuminated | No |
Operating Temperature (Max) | 85°C |
Oil-Tight | No |
Switch Key Lock ON OFF SPST 90° Flat Key 1A 120VAC Screw Panel Mount/Screw Mount | Avnet America |
Keylock Switches SPST MED. SEC OFF-ON | Sager |
Where can I find additional details, specifications and documents for a 1437597-7?
Additional datasheets, footprints and schematics for 1437597-7 are listed on our Part Details page. You can also find images and similar parts to 1437597-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437597-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437597-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437597-7 fall under?
The 1437597-7 is listed under Relays, Contactors & Switches > Switches > Keylock Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437597-7 when available in the Keylock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437597-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437597-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437597-7 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 1437597-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437597-7 often in real-time on the comparison pages.
What if I can't find stock of 1437597-7?
You can fill out our help required form which you can use to request a quote for 1437597-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.