Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437596-3 |
Prices starting from US$12.75
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.53
|
57
in stock
|
Buy Now | |
Newark Electronics
from US$15.35
|
57
in stock
|
Buy Now | |
Rapid Electronics
from US$16.31
|
57
in stock
|
Buy Now | |
Chip One Stop
from US$15.70
|
57
in stock
|
Buy Now | |
Avnet America
from US$12.75
|
-
|
Buy Now | |
Sager
from US$17.99
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Operating Function | On None On |
Switch Contact Plating Material | Gold |
Voltage Rating | 20VDC |
Process Sealed | No |
VDE Tested | No |
Mounting Type | 15/32" (Round Hole) |
Mounting Angle | Vertical |
LED | Without |
Actuator Type | Top |
Product Type | Switch |
Lamp | Without |
Actuator Style | Rocker |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Wire Lugs |
Rocker Switches Dp On-On Black Rckr |Amp Te Connectivity 1437596-3 | Newark Electronics |
Rocker Switches DP ON-ON BLACK RCKR | Rapid Electronics |
TE Connectivity - AMP Rocker Switch DPDT On-on | Distrelec |
Switch Rocker ON None ON DPDT Wire Lug Curved Rocker 20VAC 20VDC 0.4VA | Avnet America |
Where can I find additional details, specifications and documents for a 1437596-3?
Additional datasheets, footprints and schematics for 1437596-3 are listed on our Part Details page. You can also find images and similar parts to 1437596-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437596-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437596-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437596-3 fall under?
The 1437596-3 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437596-3 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437596-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437596-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437596-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1437596-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437596-3 often in real-time on the comparison pages.
What if I can't find stock of 1437596-3?
You can fill out our help required form which you can use to request a quote for 1437596-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.