Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437575-1 |
Actuator Color | Black |
---|---|
Actuator Material | Nylon |
Actuator Travel | .0591in, 1.5mm |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Number of Actuators | Single |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Beryllium Copper |
Length | 6.7mm, .2638in |
Actuator Length | 1.52mm, .06in |
Width | .1063in, 2.7mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
PCB Mount Retention Type | Extended |
Mounting Angle | Vertical |
Packaging Method | Box & Carton |
Terminal Configuration | Reverse L |
Grade | Economy |
Threaded Case | Without |
Actuator Style | Side |
Product Type | Switch |
Switch Type | Slide |
Switch Style | Low Profile |
Termination Type | PC |
Mll1200S=Spdt Ra Smt Slide |Amp Te Connectivity 1437575-1 | Newark Electronics |
Switch Slide SPDT Side Slide 0.3A 4VDC Gull Wing SMD Bulk | Avnet America |
Slide Switches SPDT RA SMT SLIDE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1437575-1?
Additional datasheets, footprints and schematics for 1437575-1 are listed on our Part Details page. You can also find images and similar parts to 1437575-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437575-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437575-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437575-1 fall under?
The 1437575-1 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437575-1 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437575-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437575-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437575-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 1437575-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437575-1 often in real-time on the comparison pages.
What if I can't find stock of 1437575-1?
You can fill out our help required form which you can use to request a quote for 1437575-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.