Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | JLS91439FKWC |
Actuator Force | 10.582oz, 300g |
---|---|
Bushing Style | Unthreaded |
Actuator Material | Acetal |
Actuator Color | White |
Cap Color | White |
Actuator Profile | Extended |
Case Material | Steel |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Tactile | No |
Tactile Feel | Yes |
Number of Actuators | 1 |
Snap Action | Without |
ESD Grounding Terminal | Without |
Ganged | With |
Support Bracket | Without |
Operating Function | NO |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Silver Clad Copper |
Contact Current Rating | 1000mA |
Cap Diameter | .252in, 6.4mm |
Actuator Length | .287in, 7.3mm |
Button Width | 6.37mm, .251in |
Cap Height | .287in, 7.3mm |
Switch Height | .377in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Right Angle |
Mounting Type | Through Hole |
Packaging Method | Loose Piece |
Dust Proof | No |
Actuator Style | Round |
Leg Style | Kinked |
Product Type | Switch |
Illuminated | No |
Termination Type | Printed Circuit Board |
Temperature Rating | -30 – 85°C |
Switch Push Button N.C. SPST Round Plunger 1A 25VDC Momentary Contact PC Pins Thru-Hole Loose Piece | Avnet America |
Pushbutton Switches | Sager |
Where can I find additional details, specifications and documents for a 1437566-9?
Additional datasheets, footprints and schematics for 1437566-9 are listed on our Part Details page. You can also find images and similar parts to 1437566-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437566-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437566-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437566-9 fall under?
The 1437566-9 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437566-9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437566-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437566-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437566-9 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 1437566-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437566-9 often in real-time on the comparison pages.
What if I can't find stock of 1437566-9?
You can fill out our help required form which you can use to request a quote for 1437566-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.