1437565-6

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1437565-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1437565-6
Series Information for 1437565-6 - TE Connectivity
  • Status: Active
  • Aliases: 1437565-6
  • Product Code: E387
  • Global Product Line: W81
  • GPL Description: Industrial

Description

FSM104=NEW P/N

Specifications

Actuator Profile:
Extended
Bushing Style:
Unthreaded
Actuator Force:
5.648oz, 160g
Cover Material:
PET Film
Case Color:
Black
Case Material:
Polyamide
Actuator Color:
Black
Actuator Material:
Polyester
Number of Actuators:
1
Tactile:
Yes
Operating Function:
NO
ESD Grounding Terminal:
Without
Ganged:
With
Configuration (Pole-Throw):
Single Pole - Single Throw
Tactile Feel:
With
Snap Action:
Without
Support Bracket:
Without
Contact Base Material:
Brass
Switch Contact Plating Material:
Silver
Contact Current Rating:
50mA
Actuator Length:
7.2mm, .283in
Switch Height:
.708in
Button Width:
.236in, 6.7mm
Process Sealed:
No
Low Profile:
With
Mounting Type:
Through Hole
Mounting Angle:
Right Angle
Comment:
(On) indicates momentary position.
Packaging Method:
Loose Piece
Illuminated:
No
Actuator Style:
Round
Leg Style:
Straight
Dust Proof:
No
Product Type:
Switch
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
FSM104=NEW P/N
Newark Electronics
FSM104=NEW P/N ROHS COMPLIANT: YES
Avnet America
Switch Tactile OFF (ON) SPST Round Plunger PC Pins 0.05A 12VDC 1.57N Thru-Hole
Avnet Europe
Switch Tactile OFF (ON) SPST Round Plunger PC Pins 0.05A 12VDC 1.57N Thru-Hole