Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437565-5 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.18
|
No stock
|
Buy Now | |
Avnet Abacus
-
|
29,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.21
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now |
Actuator Profile | Extended |
---|---|
Cover Material | PET Film |
Case Material | Polyamide |
Case Color | Black |
Bushing Style | Unthreaded |
Actuator Force | 5.648oz, 160g |
Actuator Material | Polyester |
Actuator Color | Black |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Tactile | Yes |
Snap Action | Without |
Operating Function | NO |
Support Bracket | Without |
Number of Actuators | 1 |
Switch Contact Plating Material | Silver |
Contact Base Material | Brass |
Contact Current Rating | 50mA |
Actuator Length | 3.4mm, .134in |
Button Width | 3.81mm, .15in |
Switch Height | .287in |
Low Profile | With |
Process Sealed | No |
Mounting Angle | Vertical |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Actuator Style | Square |
Dust Proof | No |
Illuminated | No |
Product Type | Switch |
Leg Style | Kinked |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch Push Button ON OFF SPST Round Button 0.05A 12VDC PC Pins Thru-Hole | Avnet Abacus |
Tactile Switches Switch Tactile |Amp Te Connectivity 1437565-5 | Newark Electronics |
Tactile Switch SPST-NO Top Actuated Through Hole | Future Electronics |
TE Connectivity FSM103 12MM TACTILE PB SWITCH Pushbutton | Distrelec |
Tactile Switches 12MM TACTILE PB SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1437565-5?
Additional datasheets, footprints and schematics for 1437565-5 are listed on our Part Details page. You can also find images and similar parts to 1437565-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437565-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437565-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437565-5 fall under?
The 1437565-5 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1437565-5 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437565-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437565-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437565-5 have stock available?
Authorised distributors including Avnet Abacus, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 1437565-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437565-5 often in real-time on the comparison pages.
What if I can't find stock of 1437565-5?
You can fill out our help required form which you can use to request a quote for 1437565-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.