1437565-4

Relays, Contactors & Switches

> Switches

> Tactile Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1437565-4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1437565-4
Series Information for 1437565-4 - TE Connectivity
  • Status: Active
  • Aliases: 1437565-4
  • Product Code: E387
  • Global Product Line: W81
  • GPL Description: Industrial

Description

FSM102=NEW P/N

Specifications

Case Material:
Polyamide
Actuator Force:
5.648oz, 160g
Case Color:
Black
Actuator Color:
Black
Actuator Profile:
Extended
Cover Material:
PET Film
Actuator Material:
Polyester
Bushing Style:
Unthreaded
ESD Grounding Terminal:
Without
Tactile:
Yes
Operating Function:
NO
Ganged:
With
Configuration (Pole-Throw):
Single Pole - Single Throw
Tactile Feel:
With
Number of Actuators:
1
Snap Action:
Without
Support Bracket:
Without
Contact Current Rating:
50mA
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Silver
Button Width:
.236in, 6.7mm
Actuator Length:
.316in, 8.02mm
Switch Height:
.472in
Process Sealed:
No
Low Profile:
With
Mounting Angle:
Vertical
Mounting Type:
Through Hole
Comment:
(On) indicates momentary position.
Packaging Method:
Loose Piece
Illuminated:
No
Leg Style:
Kinked
Product Type:
Switch
Actuator Style:
Round
Dust Proof:
No
Termination Type:
Printed Circuit Board
Temperature Rating:
Standard°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
FSM102=NEW P/N
Newark Electronics
ALCOSWITCH
Avnet America
Switch Tactile OFF (ON) SPST Button PC Pins 0.05A 12VDC 1.57N Thru-Hole
Transfer Multisort Elektronik
FSM102=NEW P/N
Avnet Europe
Switch Tactile OFF (ON) SPST Button PC Pins 0.05A 12VDC 1.57N Thru-Hole