1437559-6

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1437559-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1437559-6
Series Information for 1437559-6 - TE Connectivity
  • Status: Active
  • Aliases: 1437559-6
  • Product Code: E380
  • Global Product Line: E31
  • GPL Description: Industrial

Description

MTF306D=(MST-49) SW TOG 3PDT

Specifications

Bushing Thread Size:
1/4-40
Bushing Style:
Threaded
Seal Type:
Terminal Seal (Insert Molded)
Color:
Green
Actuator Finish:
Satin Chrome
Operating Function:
On None On
Configuration (Pole-Throw):
Three Pole - Double Throw
Contact Current Rating:
6A
Contact Base Material:
Copper Alloy
Switch Contact Plating Material:
Gold Flash over Silver
Toggle Length:
.41in, 10.4mm
Contact Resistance:
10mΩ
UL/CSA Current Rating (250V):
3A
Insulation Resistance:
1000MΩ
Dielectric Strength:
1500VAC
Voltage Rating:
28 VDC
Process Sealed:
No
UL Flammability Rating:
UL 94V-0
Mounting Type:
Panel
Comment:
UL available when ordering - consult factory.
Switch Type:
Toggle
Product Type:
Switch
Toggle Style:
Flat
Sealed:
Yes
Toggle Actuation:
Vertical
Termination Type:
Vertical, Wire Lugs

Compatibility

  • RoHS Compliant
  • Lead free solder process: Wave solder capable to 265°C

Alternate Descriptions

Onlinecomponents.com
MTF306D=(MST-49) SW TOG 3PDT
Newark Electronics
MTF306D=(MST-49) SW TOG 3PDT
Avnet America
Switch Toggle ON None ON 3PDT Flat Lever Wire Lug 6A 250VAC 28VDC Panel Mount with Threads