1437539-5 Card & Socket Connectors by TE Connectivity

808-AG11D-ES=SOCKET ASSY

Status: Active
Series: -
RoHS: Unknown
Aliases: 1437539-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for RS Americas
RS Americas
from US$0.56
-
Buy Now

Specifications

Number of Positions 8
Contact Fabrication Stamped & Formed
Contact Mating Area Plating Thickness 25µin
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 3A
Centerline (Pitch) .1in, 2.54mm
Connector Mounting Type Board Mount
Mounting Angle Vertical
Circuit Application Signal
Connector & Contact Terminates To Printed Circuit Board
Leg Style Straight
Profile Standard
DIP Socket Type Open Frame
Row-to-Row Spacing 7.62mm, .3in
Contact Termination Type Through Hole
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

800 SERIES DIP ECONOM, 808-AG11D-ES=SOCKET ASSY | TE Connectivity 1437539-5 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1437539-5?

Additional datasheets, footprints and schematics for 1437539-5 are listed on our Part Details page. You can also find images and similar parts to 1437539-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1437539-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437539-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1437539-5 fall under?

The 1437539-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.

Can I view similar or alternative parts?

You can view similar parts to 1437539-5 when available in the DIP Sockets range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1437539-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1437539-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1437539-5 have stock available?

Authorised distributors including RS Americas have stock available or on a lead time for 1437539-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1437539-5 often in real-time on the comparison pages.

What if I can't find stock of 1437539-5?

You can fill out our help required form which you can use to request a quote for 1437539-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay