Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437537-5 |
Prices starting from US$2.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.19
|
3,602
in stock
|
Buy Now | |
Rapid Electronics
from US$3.49
|
3,602
in stock
|
Buy Now | |
Chip One Stop
from US$3.00
|
3,602
in stock
|
Buy Now | |
Distrelec
from US$7.61
|
3,602
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Sleeve Material | Brass |
---|---|
Sleeve Plating Material | Tin-Lead |
Frame Style | Ladder |
Color | Black |
Number of Rows | 2 |
Number of Positions | 8 |
Socket Type | DIP |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Socket Style | Standard |
Contact Mating Area Plating Thickness | 25µin |
Contact Fabrication | Screw Machine |
PCB Contact Termination Area Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Mating Contact Type | Four-Fingered |
Height Above PC Board | .105in, 2.67mm |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Housing Material | Polyester |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mounting Angle | Vertical |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Method | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Socket |
Leg Style | Straight |
Profile | Standard |
Row-to-Row Spacing | 7.62mm, .3in |
DIP Socket Type | Open Frame |
Contact Termination Type | Through Hole |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Ic & Component Sockets Socket 8-Pin |Amp Te Connectivity 1437537-5 | Newark Electronics |
IC&Component Sockets SOCKET 8-PIN | Rapid Electronics |
TE Connectivity - AMP 808-AG10D%3DSOCKET ASSY | Distrelec |
Conn DIP Socket SKT 8 POS 2.54mm Solder ST Thru-Hole Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1437537-5?
Additional datasheets, footprints and schematics for 1437537-5 are listed on our Part Details page. You can also find images and similar parts to 1437537-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437537-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437537-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437537-5 fall under?
The 1437537-5 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1437537-5 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437537-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437537-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437537-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1437537-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437537-5 often in real-time on the comparison pages.
What if I can't find stock of 1437537-5?
You can fill out our help required form which you can use to request a quote for 1437537-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.