Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PIM321-22418 |
No distributors results available
Cover Material | High Temperature Thermoplastic |
---|---|
Heat Sink Style | Universal |
Handle Type | Standard |
Cover Color | Black |
Sleeve Material | Copper Alloy |
Actuator Handle Material | Stainless Steel |
Sleeve Plating Material | Tin/Lead |
Frame Style | Open |
Grid Spacing | .05 x .1in, 1.27 x 2.54mm |
Number of Positions | 321 |
Grid Size | 19 x 19 |
Contact Style | Stamped & Formed |
Contact Mating Area Plating Thickness | 10µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Socket Type | PGA |
Contact Current Rating (Max) | 3A |
Socket Overall Height | 4.57mm, .18in |
Centerline (Pitch) | 2.565mm, .101in |
Housing Color | Black |
Housing Material | Thermoplastic |
Socket Identifier | None |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Heat Sink Attachment | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tube, Box & Tube |
Product Type | Socket |
Leg Style | Pin Grid Array (PGA) |
Connector & Contact Terminates To | Printed Circuit Board |
Chip Compatibility | Cyrix, Intel® Pentium®, Any Socket 7 Chip |
Profile | Low |
Insertion Force | Low |
ZIF Actuator | Screwdriver/Cam |
Cap Type | Standard |
Termination Post Length | .09in, 2.29mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 1437522-4?
Additional datasheets, footprints and schematics for 1437522-4 are listed on our Part Details page. You can also find images and similar parts to 1437522-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437522-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437522-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437522-4 fall under?
The 1437522-4 is listed under Connectors > Card & Socket Connectors > IC Sockets > PGA Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1437522-4 when available in the PGA Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437522-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437522-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437522-4 have stock available?
There is no stock from authorised distributors for 1437522-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437522-4 often in real-time on the comparison pages.
What if I can't find stock of 1437522-4?
You can fill out our help required form which you can use to request a quote for 1437522-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.