Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437504-6 |
Sleeve Plating Material | Gold |
---|---|
Insulator Material | Fluoropolymer |
Sleeve Material | Brass |
Lead Size Accepted | .41mm, .016in |
Color | Black |
Number of Positions | 3 |
Socket Type | Transistor |
Terminal Plating | Gold |
Contact Current Rating (Max) | 3A |
Pin Diameter | 2.54mm, .1in |
Terminal Material | Beryllium Copper |
Termination Method | Printed Circuit |
Insulator Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Profile | Low |
Product Type | Socket |
Terminal Configuration | Contact |
Package | TO-5 |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
RECEPTACLE, TRANSISTOR, PCB, 3WAY | RS |
IC SOCKET, 3POS, 2.54MM | Farnell |
Transistor Socket, 3Pos, 2.54Mm | Newark Electronics |
Conn TR Socket SKT 3 POS Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | 8060 Series |
RoHS: | Unknown |
No. of Contacts | 3Contacts |
---|---|
Connector Type | Transistor Socket |
Pitch Spacing | 2.54mm |
Product Range | 8060 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Where can I find additional details, specifications and documents for a 1437504-6?
Additional datasheets, footprints and schematics for 1437504-6 are listed on our Part Details page. You can also find images and similar parts to 1437504-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437504-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437504-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437504-6 fall under?
The 1437504-6 is listed under Connectors > Card & Socket Connectors > Transistor Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1437504-6 when available in the Transistor Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437504-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437504-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437504-6 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1437504-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437504-6 often in real-time on the comparison pages.
What if I can't find stock of 1437504-6?
You can fill out our help required form which you can use to request a quote for 1437504-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.