1437493-2 Relays by TE Connectivity

7012OCLV=24V DC 1.5-15 SECS

Status: Active
Series: -
RoHS: Unknown
Aliases: 7012OCLV
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,659.54

Distributor Stock
Logo for Farnell
Farnell
from US$2,169.19
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$1,823.56
-
Buy Now
Logo for RS Americas
RS Americas
from US$2,341.30
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1,971.90
-
Buy Now
Logo for Sager
Sager
from US$1,659.54
-
Buy Now

Specifications

Multiple Timing Ranges Without
Contact Arrangement 2 Form C, DPDT, 2 C/O
Type of Control Knob
Delay Time 1.5 – 15 seconds
Contact Current Rating 10A@240VACA
Actuating System DC
Input Voltage 24VDC
Mounting Type Mounting Bracket
Mode of Operation On-Delay
Product Type Relay
Product Category Electromechanical Relays
Magnetic Blow-Out Device Without
Relay Type Time Delay
Termination Type Screw Terminals

Compatible Parts


Alternative Descriptions

Relay, 7012Oclv=24V Dc 1.5-15 Secs | TE Connectivity 1437493-2 | RS Americas
TIMER RELAY 7012OCLV | TTI Europe
Time Delay & Timing Relays | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1437493-2?

Additional datasheets, footprints and schematics for 1437493-2 are listed on our Part Details page. You can also find images and similar parts to 1437493-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1437493-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437493-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1437493-2 fall under?

The 1437493-2 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.

Can I view similar or alternative parts?

You can view similar parts to 1437493-2 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1437493-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1437493-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1437493-2 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for 1437493-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1437493-2 often in real-time on the comparison pages.

What if I can't find stock of 1437493-2?

You can fill out our help required form which you can use to request a quote for 1437493-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay