Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437463-4 |
Prices starting from US$205.38
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@120VACA |
Type of Control | Knob |
Contact Arrangement | 1 Form C, SPDT, 1 C/O |
Dimensions (L x W x H) (Approximate) | 1.97 x 1.97 x 3.27in, 50 x 50 x 83mm |
Input Voltage | 120VAC, 125VDC |
Timing Range (Off-Time) | .5 – 15seconds |
Actuating System | AC/DC |
Mounting Type | Socket |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±1% |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | 8 Pin Octal Type Plug |
Operating Temperature Range | -30 – 65°C |
Time Delay&Timing Relays SCERW21ABA=120V &125VDC | Rapid Electronics |
TE Connectivity - AMP Relay SCERW21ABA%3D120V &125VDC 0.5 TO | Distrelec |
Electromechanical Relay SPDT 10A 120VAC Socket | Avnet America |
Time Delay & Timing Relays SCERW21ABA | Sager |
Where can I find additional details, specifications and documents for a 1437463-4?
Additional datasheets, footprints and schematics for 1437463-4 are listed on our Part Details page. You can also find images and similar parts to 1437463-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437463-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437463-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437463-4 fall under?
The 1437463-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1437463-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437463-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437463-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437463-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 1437463-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437463-4 often in real-time on the comparison pages.
What if I can't find stock of 1437463-4?
You can fill out our help required form which you can use to request a quote for 1437463-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.