Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1437416-8 |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Plating Material | Tin |
Terminal Material | Brass |
Terminal Plating Finish | Bright |
Wire Size | 3mm², 12AWG |
Length | 36.5mm, 1.437in |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 600V |
Centerline (Pitch) | .4375in, 11.1mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-2 |
Mounting Options | None |
Screw Plating Material | Zinc Chromate |
Screw Material | Steel |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Mounting Insert | Without |
Mounting Ears | Without |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Product Type | Barrier Strip |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -60 – 105°C, -76 – 221°F |
Ssb7Fp030202=Ssb Strip 7/16 3 |Amp Te Connectivity 1437416-8 | Newark Electronics |
Conn Barrier Strip 3 POS 11.11mm Solder ST Thru-Hole 20A Individual | Avnet America |
Where can I find additional details, specifications and documents for a 1437416-8?
Additional datasheets, footprints and schematics for 1437416-8 are listed on our Part Details page. You can also find images and similar parts to 1437416-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437416-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437416-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437416-8 fall under?
The 1437416-8 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1437416-8 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437416-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437416-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437416-8 have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1437416-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437416-8 often in real-time on the comparison pages.
What if I can't find stock of 1437416-8?
You can fill out our help required form which you can use to request a quote for 1437416-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.