Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 300-14 |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Conductor Material | Tinned Copper |
---|---|
Jacket Color | Gray |
Conductor Insulation Color | Gray |
Insulation Material | PVC |
Jacket Material | PVC |
Number of Strands | 7 |
Number of Conductors | 14 |
Cable Insulation Width | .701in, 17.8mm |
Wire Size | 278CMA, 28AWG, .08mm² |
Length | 100ft, 30.5m |
Cable Insulation Height | .91mm, .036in |
Strand Size | 36AWG |
Current Rating | 2A |
电容 | 92pF/m |
Impedance | 57Ω |
Voltage Rating | 300V |
Capacitance | 92pF/m, 28pF/ft |
Propagation Delay | 4.5 ns/m |
Centerline | 1.27mm, .05in |
UL Listing | AWM Style 20267 |
Agency/Standard | UL |
Packaging Method | Reel |
Packaging Quantity | 30.48m, 100ft |
Product Classification | Cable - Flat Ribbon |
Wire/Cable Type | Ribbon Cable |
Product Type | Cable |
Product Category | Ribbon Cable |
Shielded | No |
Cross Talk (Near End) | 3.8% |
Cross Talk (Far End) | 4.8% |
Operating Temperature Range | -40 – 80°C |
Where can I find additional details, specifications and documents for a 1437373-7?
Additional datasheets, footprints and schematics for 1437373-7 are listed on our Part Details page. You can also find images and similar parts to 1437373-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437373-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437373-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437373-7 fall under?
The 1437373-7 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1437373-7 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437373-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437373-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437373-7 have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for 1437373-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437373-7 often in real-time on the comparison pages.
What if I can't find stock of 1437373-7?
You can fill out our help required form which you can use to request a quote for 1437373-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.