Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
10WDY00014,
185-10 |
Insulation Material | PVC |
---|---|
Conductor Material | Tinned Copper |
Jacket Color | Gray |
Conductor Insulation Color | Gray |
Number of Strands | 19 |
Number of Conductors | 10 |
Wire Size | .08mm², 28AWG, 278CMA |
Length | 100ft, 30.5m |
Cable Insulation Width | 12.7mm, .5in |
Cable Insulation Height | .89mm, .035in |
Strand Size | 40AWG |
Propagation Delay | 4.53 ns/m |
Impedance | 100Ω |
Current Rating | 2A |
Voltage Rating | 300V |
Centerline | 1.27mm, .05in |
Packaging Method | Reel |
Packaging Quantity | 98.43ft, 30.48m |
Wire/Cable Type | Ribbon Cable |
Product Classification | Cable - Flat Ribbon |
Shielded | No |
Product Category | Ribbon Cable |
Product Type | Cable |
Operating Temperature Range | -20 – 105°C |
185-10=10P 28Awg St |Amp Te Connectivity 1437361-3 | Newark Electronics |
Flat Ribbon Cable 10Conductors 28AWG 30m Gray 300VAC Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1437361-3?
Additional datasheets, footprints and schematics for 1437361-3 are listed on our Part Details page. You can also find images and similar parts to 1437361-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437361-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437361-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437361-3 fall under?
The 1437361-3 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 1437361-3 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437361-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437361-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437361-3 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for 1437361-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437361-3 often in real-time on the comparison pages.
What if I can't find stock of 1437361-3?
You can fill out our help required form which you can use to request a quote for 1437361-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.