Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | #2450036-001P |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Power and Signal Group | - |
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 33 |
Number of Sections | 2 |
Number of Rows | 3 |
Tab Thickness | .031in, .8mm |
Interface Plating | Tin (Sn) |
Tab Width | .11in, 2.8mm |
PCB Thickness (Recommended) | .063in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .138in, 3.5mm |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | Without |
Mounting Holes | With |
Locking Interface | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Packaging Type | Loose Piece |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Hybrid Header | No |
Sealable | No |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 1437287-4?
Additional datasheets, footprints and schematics for 1437287-4 are listed on our Part Details page. You can also find images and similar parts to 1437287-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437287-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437287-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437287-4 fall under?
The 1437287-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1437287-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437287-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437287-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437287-4 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 1437287-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437287-4 often in real-time on the comparison pages.
What if I can't find stock of 1437287-4?
You can fill out our help required form which you can use to request a quote for 1437287-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.