Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 13002630101 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
13,408
in stock
|
Buy Now | |
element14
from US$0.44
|
13,408
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
13,208
in stock
|
Buy Now | |
TE Store
from US$0.24
|
8,096
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Gold (Au) |
---|---|
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Socket |
Wire Size | .5 – 2mm², 20 – 14AWG |
Wire Size Search | 1.5mm², 18AWG, 17AWG, 2mm², .5mm², 15AWG, 1.25mm², .6mm², 1mm², 19AWG, 14AWG, 16AWG, .75mm², 20AWG, 1.3mm², .85mm² |
Wire Insulation Diameter | .069 – .096in, 1.77 – 2.46mm |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Package |
Packaging Quantity | 7000 |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Mertec Fterm Au 13002630101 Rohs Compliant: Yes |Te Connectivity 1437284-9 | Newark Electronics |
MERTEC FTERM AU 13002630101 Terminal Type: Socket Mating Pin Diameter: 1.94 mm Mating Pin Diameter: .076 in Terminal Transmits: 0 – 24 A (Low Power) Wire Size: 20 – 14 AWG Socket 1.94 mm .076" 0 – 24 A (Low Power) | Superseal Connector Contacts: 1.0 Mm | Part Number: 1437284-9 | Internal Number: 1437284-9 | Alias Number: 13002630101 | TE Connectivity | TE Store |
AMP1437284-9 | Avnet America |
Where can I find additional details, specifications and documents for a 1437284-9?
Additional datasheets, footprints and schematics for 1437284-9 are listed on our Part Details page. You can also find images and similar parts to 1437284-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437284-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437284-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437284-9 fall under?
The 1437284-9 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1437284-9 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437284-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437284-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437284-9 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, TE Store and Future Electronics have stock available or on a lead time for 1437284-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437284-9 often in real-time on the comparison pages.
What if I can't find stock of 1437284-9?
You can fill out our help required form which you can use to request a quote for 1437284-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.