Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3100089 |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
8,918
in stock
|
Buy Now | |
TE Store
from US$0.65
|
11,623
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
1,962
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Side Protected | No |
---|---|
Number of Positions | 1 |
Contact Working Range (Low) | .126in, 3.2mm |
Contact Working Range (High) | .094in, 2.4mm |
Contact Length | .276in, 7mm |
Contact Width | 2.5mm, .098in |
Contact Current Rating (Max) | 1.5A |
PCB Contact Termination Area Plating Material | Gold |
Point of Contact Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Uncompressed Height | 4mm, .157in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 2000 |
Packaging Method | Tape & Reel |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Spring Finger Type | C-Clip |
Scalable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
3100089=SHIELD FINGER Spring Finger Type: C-Clip Scalable: No Side Protected: No Uncompressed Height: 4 mm Uncompressed Height: .157 in C-Clip 4 mm | PCB Spring Contact | Part Number: 1437259-6 | Internal Number: 1437259-6 | Alias Number: 3100089 | TE Connectivity | TE Store |
3100089=Shield Finger Rohs Compliant: Yes |Amp Te Connectivity 1437259-6 | Newark Electronics |
2.49 mm (W) x 7.00mm(L) x 4.00mm(H) Shield Finger Nickel | Future Electronics |
Connector Accessories Shield Finger Copper Alloy Nickel T/R | Avnet America |
3100089=SHIELD FINGER, PCB Spring Contacts | TE Connectivity 1437259-6 | RS Americas |
SPRING FINGER 4.0 X 2.5 1.5A | TTI Europe |
SHIELD FINGER, 7MM, COPPER ALLOY | Farnell |
Where can I find additional details, specifications and documents for a 1437259-6?
Additional datasheets, footprints and schematics for 1437259-6 are listed on our Part Details page. You can also find images and similar parts to 1437259-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437259-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437259-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437259-6 fall under?
The 1437259-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1437259-6 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437259-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437259-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437259-6 have stock available?
Authorised distributors including TE Store, RS, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 1437259-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437259-6 often in real-time on the comparison pages.
What if I can't find stock of 1437259-6?
You can fill out our help required form which you can use to request a quote for 1437259-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.