Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FP-1800S |
Number of Rows | 1 |
---|---|
Number of Positions | 18 |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Housing Color | Blue |
Housing Material | Polyamide |
Centerline (Pitch) | .1in, 2.54mm |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Method | Box |
実装方法 | Box |
Connector Type | Housing |
Connector System | Wire-to-Board |
Insertion Force Type | Zero Insertion Force (ZIF) |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fp-1800S=Flxpac Hsng Fskt 18 S |Amp Te Connectivity 1437251-3 | Newark Electronics |
AMP1437251-3 | Avnet America |
Status: | Unknown |
---|---|
Series: | FLEXPAC Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 18Contacts |
Gender | Receptacle |
Product Range | FLEXPAC Series |
Contact Termination Type | - |
Contact Position | - |
No. of Rows | 1 Row |
Contact Plating | - |
Contact Material | - |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1437251-3?
Additional datasheets, footprints and schematics for 1437251-3 are listed on our Part Details page. You can also find images and similar parts to 1437251-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1437251-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1437251-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1437251-3 fall under?
The 1437251-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1437251-3 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1437251-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1437251-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1437251-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1437251-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1437251-3 often in real-time on the comparison pages.
What if I can't find stock of 1437251-3?
You can fill out our help required form which you can use to request a quote for 1437251-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.